Z15H7243C详情
Omron Z15H7243C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Non-Compliant
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Other
Explosion safety category for dust
None
Z15H7243C拓展信息








哦! 它是空的。