ZC553000H详情
Omron ZC553000H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67
Material housing
Metal
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
ZC553000H拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。