ZC557100F详情
Omron ZC557100F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
NH440034BX
Manufacturer
Maurey Power Transmission
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Metal
Number of contacts as normally closed contact
0
外径
4 Inches
0个相似型号
ZC557100F拓展信息








哦! 它是空的。