ZE 1002R详情
Omron ZE 1002R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
323593-E
Manufacturer
Asco
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
ZE 1002R拓展信息








哦! 它是空的。