ZEN 3007R详情
Omron ZEN 3007R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
4
Type of output voltage
DC
Type of electric connection
Screw connection
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Number of digital outputs
4
Explosion safety category for gas
None
Input current at signal 1
0.35
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Relay
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
有
深度
56
宽度
35
高度
90
ZEN 3007R拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。