ZEN 3008G详情
Omron ZEN 3008G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Digital outputs configurable
有
Explosion safety category for dust
None
Voltage type of supply voltage
DC
Type of digital output
Relay
Appendant operation agent (Ex ia)
无
Appendant operation agent (Ex ib)
无
Input current at signal 1
3.7
Explosion safety category for gas
None
Number of digital outputs
4
Suitable for safety functions
无
SIL according to IEC 61508
None
Short-circuit protection, outputs available
无
Supply voltage DC
12 - 24
Type of electric connection
Screw connection
Type of output voltage
DC
Number of digital inputs
4
深度
56
高度
90
宽度
35
ZEN 3008G拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。