ZG2 1004R详情
Omron ZG2 1004R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
561800
Manufacturer
NVENT ERIFLEX, ERICO
Type of electric connection
Cable
Ambient temperature
0 - 50
Max. output current
50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
ZG2 1004R拓展信息








哦! 它是空的。