ZG2 1010C详情
Omron ZG2 1010C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
0 - 50
Max. output current
50
Material housing
Aluminium
Voltage type
DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
ZG2 1010C拓展信息








哦! 它是空的。