ZG2 1022G详情
Omron ZG2 1022G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
0 - 50
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Material housing
Aluminium
Max. output current
50
Type of electric connection
Cable with connector
Voltage type
DC
Explosion safety category for dust
None
0个相似型号
ZG2 1022G拓展信息








哦! 它是空的。