ZS 0039H详情
Omron ZS 0039H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Type of electric connection
Cable with connector
Ambient temperature
0 - 50
Max. output current
50
Material housing
Aluminium
Voltage type
DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
ZS 0039H拓展信息








哦! 它是空的。