ZS 0076B详情
Omron ZS 0076B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
0 - 50
Max. output current
50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
ZS 0076B拓展信息








哦! 它是空的。