ZS 0077M详情
Omron ZS 0077M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Type of electric connection
Plug-in connection
Max. output current
50
Material housing
Plastic
Explosion safety category for gas
None
Explosion safety category for dust
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP20
Ambient temperature
0 - 50
0个相似型号
ZS 0077M拓展信息








哦! 它是空的。