ZW 2307B详情
Omron ZW 2307B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
0 - 40
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Plastic
Max. output current
50
Type of electric connection
Plug-in connection
Voltage type
DC
0个相似型号
ZW 2307B拓展信息








哦! 它是空的。