ZX 0007M详情
Omron ZX 0007M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Explosion safety category for gas
None
Degree of protection (IP)
IP50
Voltage type
DC
Material housing
Plastic
Ambient temperature
0 - 50
0个相似型号
ZX 0007M拓展信息








哦! 它是空的。