ZX 0021F详情
Omron ZX 0021F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at DC
12 - 24
Explosion safety category for dust
None
Explosion safety category for gas
None
Suitable for safety functions
无
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP40
Voltage type
DC
Material housing
Plastic
Max. output current
50
Ambient temperature
-25 - 55
Type of electric connection
Cable with connector
ZX 0021F拓展信息








哦! 它是空的。