ZX 0069M详情
Omron ZX 0069M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
0 - 50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP40
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
ZX 0069M拓展信息








哦! 它是空的。