ZX 1158G详情
Omron ZX 1158G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-10 - 55
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Plastic
Max. output current
100
Type of electric connection
Cable
Voltage type
DC
0个相似型号
ZX 1158G拓展信息








哦! 它是空的。