ZX 1165M详情
Omron ZX 1165M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-10 - 55
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Manufacturer Part Number
41110J
Manufacturer
Cully-Minerallac
Type of electric connection
Cable
Max. output current
100
Material housing
Plastic
Voltage type
DC
Explosion safety category for gas
None
大小
8-32
ZX 1165M拓展信息








哦! 它是空的。