ZX 1169B详情
Omron ZX 1169B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
-10 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Explosion safety category for dust
None
0个相似型号
ZX 1169B拓展信息








哦! 它是空的。