Omron Automation and Safety 40454-0020
- 收藏
- 对比
40454-0020
1806-40454-0020
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables TYPE MS4800-CBLRXIC-02M SAFETY LIGHT CURTAIN CABLE
1最小包装量--
40454-0020详情
Omron Automation and Safety 40454-0020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack Quantity
1
Part # Aliases
404540020
Body Orientation
Straight
Base/Housing Material
PBT (Polybutylene Terephthalate)
性别
Receptacle
螺距
5.0000 mm
房屋颜色
Black
40454-0020拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div







哦! 它是空的。