Omron Automation and Safety 70176-1064
- 收藏
- 对比
70176-1064
1806-70176-1064
DIP 开关
--
大陆
立即发货

DIP Switches / SIP Switches SPARE RECEIVER, PA46-1-000-Q2-NC1-PN-R
1最小包装量--
70176-1064详情
Omron Automation and Safety 70176-1064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Non-Illuminated
Mounting Styles
PCB 安装
Factory Pack Quantity
1
Part # Aliases
701761064
界面
I2C/I2S/SPI/UART
程序内存大小
128 Kb
数据总线宽度
32 Bit
设备核心
ARM Cortex M0+
70176-1064拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div







哦! 它是空的。