Omron Automation and Safety 70230-6085
- 收藏
- 对比
70230-6085
1806-70230-6085
机器安全 - 光幕
--
大陆
立即发货

Safety Light Curtains BLK,24in. x42in.,One 4-pin,M8
1最小包装量--
70230-6085详情
Omron Automation and Safety 70230-6085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack Quantity
1
Part # Aliases
702306085
Instruction Set Architecture
RISC
Supplier Package
FCBGA
Number of CPU Cores
4
Interface Type
Ethernet/I2C/SPI/UART/USB
Mounting
表面贴装
引脚数量
780
界面
Ethernet/I2C/SPI/UAR
数据总线宽度
64 Bit
设备核心
e5500
70230-6085拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。