Omron Automation and Safety A165K-A3AMR
- 收藏
- 对比
A165K-A3AMR
1806-A165K-A3AMR
可配置开关元件 - 主体
--
大陆
立即发货

Keylock Switches SQ.3 POS MOM LEFT Key Selector Switch
1最小包装量--
A165K-A3AMR详情
Omron Automation and Safety A165K-A3AMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
引脚数
3
系列
A165K
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Maintained, Momentary
执行器类型
Keylock
面板开孔尺寸
16mm (Round)
照明
Non-Illuminated
兼容系列
Omron, A165K
需要
Contact Block(s)
RoHS状态
符合RoHS标准
A165K-A3AMR拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。