Omron Automation and Safety A22L-DA
- 收藏
- 对比
A22L-DA
1806-A22L-DA
可配置开关元件 - 主体
--
大陆
立即发货

CONFIG SW BODY PUSHBUTTON ILLUM
1最小包装量--
A22L-DA详情
Omron Automation and Safety A22L-DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
系列
A22
已出版
1998
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
执行器类型
Pushbutton, Square
面板开孔尺寸
22.3mm (Round)
照明
Illuminated - Blue
兼容系列
Omron, A22
需要
Contact Block(s), Illumination Source
RoHS状态
符合RoHS标准
A22L-DA拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。