Omron Automation and Safety A22NE-M-L
- 收藏
- 对比
A22NE-M-L
1806-A22NE-M-L
可配置开关元件 - 主体
--
大陆
立即发货

ESTP LT OPUN 40MM TRNRST IP65
1最小包装量--
A22NE-M-L详情
Omron Automation and Safety A22NE-M-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
厂商
欧姆龙自动化与安全
Package
Tray
Product Status
活跃
Base Product Number
A22NE
Illuminated
有
Cap Color
Red
Voltage, Rating
-
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Part # Aliases
A22NEML
Manufacturer
Omron
Brand
欧姆龙自动化与安全
For Use With
Emergency Stop Switches
系列
*
类型
Actuators
子类别
开关配件
终端样式
-
照明
Illuminated
产品类别
开关执行器
照明颜色
Red
产品
Accessories
产品类别
开关执行器
知识产权评级
IP65
A22NE-M-L拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。