Omron Automation and Safety A22NZ-3RM-TRA
- 收藏
- 对比
A22NZ-3RM-TRA
1806-A22NZ-3RM-TRA
可配置开关元件 - 主体
--
大陆
立即发货

CONFIG SW BODY SELECTOR ILLUM
1最小包装量--
A22NZ-3RM-TRA详情
Omron Automation and Safety A22NZ-3RM-TRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
系列
A22NW
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
类型
Maintained
Reach合规守则
unknown
执行器类型
Selector
面板开孔尺寸
22.3mm (Round)
照明
Illuminated - Red
照明颜色
Red
兼容系列
Omron, A22NW
需要
Contact Block(s), Illumination Source
RoHS状态
符合RoHS标准
A22NZ-3RM-TRA拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。