Omron Automation and Safety A22NZ-RNA-TAA
- 收藏
- 对比
A22NZ-RNA-TAA
1806-A22NZ-RNA-TAA
可配置开关元件 - 主体
--
大陆
立即发货

CONFIG SW BODY PUSHBUTTON ILLUM
1最小包装量--
A22NZ-RNA-TAA详情
Omron Automation and Safety A22NZ-RNA-TAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
系列
A22NL
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
类型
Maintained
Reach合规守则
unknown
执行器类型
Pushbutton, Round
面板开孔尺寸
22.3mm (Round)
照明
Illuminated - Blue
照明颜色
Blue
兼容系列
Omron, A22NL
需要
Contact Block(s), Illumination Source
RoHS状态
符合RoHS标准
A22NZ-RNA-TAA拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。