Omron Automation and Safety A22RL-FW-M
- 收藏
- 对比
A22RL-FW-M
1806-A22RL-FW-M
可配置开关元件 - 主体
--
大陆
立即发货

Switch Contact Blocks / Switch Kits PB Unit, Flat White,Momentary
1最小包装量--
A22RL-FW-M详情
Omron Automation and Safety A22RL-FW-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2015
系列
A22RL
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Momentary
执行器类型
Pushbutton, Round
面板开孔尺寸
22.3mm (Round)
照明
Illuminated - White
兼容系列
Omron, A22RL
需要
Contact Block(s), Illumination Source
RoHS状态
Non-RoHS Compliant
A22RL-FW-M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。