注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥60.505713
10
¥57.080861
100
¥53.849867
500
¥50.801764
1000
¥47.926193
Omron Automation and Safety A30NZ-MNM-TYA
- 收藏
- 对比
A30NZ-MNM-TYA
1806-A30NZ-MNM-TYA
可配置开关元件 - 主体
--
大陆
立即发货

YEL BRSHD MTL BEZEL FLAT ILUM
--最小包装量--
¥
总价: ¥
A30NZ-MNM-TYA详情
Omron Automation and Safety A30NZ-MNM-TYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
(Select First, Then Apply Filters) Compatible Series
Omron, A22N
Base Product Number
A30NZ
厂商
欧姆龙自动化与安全
Package
Tray
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
A30NZMNMTYA
Manufacturer
Omron
Brand
欧姆龙自动化与安全
RoHS
Details
For Use With
30 mm Pushbutton Switches
Designed for
A30N Series
系列
A30NZ
类型
Momentary
子类别
开关配件
执行器类型
Pushbutton, Round
面板开孔尺寸
30.5mm (Round)
照明
Illuminated - Yellow
产品类别
Switch Bezels / Switch Caps
照明颜色
Yellow
需要
Contact Block(s), Illumination Source
产品
Bezels
产品类别
Switch Bezels / Switch Caps
A30NZ-MNM-TYA拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety






哦! 它是空的。