Omron Automation and Safety A3SA-5805
- 收藏
- 对比
A3SA-5805
1806-A3SA-5805
可配置开关元件 - 主体
--
大陆
立即发货

YELLOW DISPLAY UNIT
1最小包装量--
A3SA-5805详情
Omron Automation and Safety A3SA-5805重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
欧姆龙自动化与安全
Package
Bulk
Product Status
活跃
Operating Temperature Max Deg. C
50C
Operating Temp Range
-10C to 50C
Operating Temperature Min Deg. C
-10C
Unit Weight
0.352740 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
A3SA5805NC A3SA5805
Manufacturer
Omron
Brand
欧姆龙自动化与安全
RoHS
Details
系列
*
类型
方形筛网
子类别
开关配件
开关类型
按钮开关
产品类别
Switch Contact Blocks / Switch Kits
产品类别
Switch Contact Blocks / Switch Kits
A3SA-5805拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。