Omron Automation and Safety CQM1-AD042
- 收藏
- 对比
CQM1-AD042
1806-CQM1-AD042
控制器 - PLC 模块
Module
大陆
立即发货

INPUT MODULE 4 ANALOG
1最小包装量--
CQM1-AD042详情
Omron Automation and Safety CQM1-AD042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
DIN Rail
安装类型
DIN Rail
包装/外壳
Module
系列
CQM1
已出版
2007
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Connector
类型
输入模块
终端样式
Rectangular Connector
审批机构
CE, CSA, NK, UL
输入的数量和类型
4 - Analog
RoHS状态
符合RoHS标准
CQM1-AD042拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。