Omron Automation and Safety CQM1-DA021
- 收藏
- 对比
CQM1-DA021
1806-CQM1-DA021
控制器 - PLC 模块
--
大陆
立即发货

OUTPUT MODULE 2 ANALOG
1最小包装量--
CQM1-DA021详情
Omron Automation and Safety CQM1-DA021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
DIN Rail
安装类型
DIN Rail
系列
CQM1
已出版
1999
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Connector
类型
输出模块
Reach合规守则
unknown
终端样式
Rectangular Connector
审批机构
CE, CSA, NK, UL
输出和类型的数量
2 - Analog
RoHS状态
符合RoHS标准
CQM1-DA021拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。