Omron Automation and Safety CS1G-CPU42H
- 收藏
- 对比
CS1G-CPU42H
1806-CS1G-CPU42H
控制器 - 可编程逻辑(PLC,PAC)
--
大陆
立即发货

Omron CS1 PLC CPU Computer Interface, 10000 Steps Program Capacity
1最小包装量--
CS1G-CPU42H详情
Omron Automation and Safety CS1G-CPU42H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
安装类型
Backplane
系列
CS1G
已出版
2009
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
审批机构
CE, cULus, Lloyd, NK
内存大小
64KWords
通信协议
RS-232C, USB
可扩展
30 Modules (2 Racks) Max
软件
CX-One
RoHS状态
符合RoHS标准
CS1G-CPU42H拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。