Omron Automation and Safety CS1W-OD291
- 收藏
- 对比
CS1W-OD291
1806-CS1W-OD291
控制器 - PLC 模块
Module
大陆
立即发货

OUTPUT MODULE 96 SOLID STATE
1最小包装量--
CS1W-OD291详情
Omron Automation and Safety CS1W-OD291重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
安装类型
Backplane
包装/外壳
Module
系列
CS1W
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Connector
类型
输出模块
终端样式
Rectangular Connector
审批机构
CE, CSA, Lloyd, NK, UL
输出和类型的数量
96 - Solid State
RoHS状态
符合RoHS标准
CS1W-OD291拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。