Omron Automation and Safety D41L-MP
- 收藏
- 对比
D41L-MP
1806-D41L-MP
配件
--
大陆
立即发货

Switch Hardware D41L mounting plate
1最小包装量--
D41L-MP详情
Omron Automation and Safety D41L-MP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Factory Pack Quantity
1
Part # Aliases
D41LMP
系列
D41L
类型
Mounting plate
照明颜色
-
产品
Accessories
知识产权评级
66, 67, 69
D41L-MP拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。