注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥369.838171
10
¥348.903934
100
¥329.154655
500
¥310.523258
1000
¥292.946469
Omron Automation and Safety D41L-MS
- 收藏
- 对比
D41L-MS
1806-D41L-MS
配件
--
大陆
立即发货

Switch Hardware D41L mounting set
--最小包装量--
¥
总价: ¥
D41L-MS详情
Omron Automation and Safety D41L-MS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 60 C
RoHS
Details
Factory Pack Quantity
1
Part # Aliases
D41LMS
系列
D41L
类型
安装组件
照明颜色
-
产品
Switch
知识产权评级
66, 67, 69
D41L-MS拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety






哦! 它是空的。