Omron Automation and Safety D4SL-N3EDA-D
- 收藏
- 对比
D4SL-N3EDA-D
1806-D4SL-N3EDA-D
快动,限位开关
--
大陆
立即发货

Limit Switches D4SL-N3EDA-D
1最小包装量--
D4SL-N3EDA-D详情
Omron Automation and Safety D4SL-N3EDA-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack Quantity
1
Part # Aliases
D4SLN3EDAD
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Polyphthalamide
Contact Materials
磷青铜
Mounting
通孔
类型
电源卡边缘
行数
2
接头数量
6Power POS
房屋颜色
Black
磁卡厚度
1.6 mm
D4SL-N3EDA-D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。