注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2691.037412
10
¥2538.714541
100
¥2395.013719
500
¥2259.446906
1000
¥2131.553685
Omron Automation and Safety D4SL-N4BFG
- 收藏
- 对比
D4SL-N4BFG
1806-D4SL-N4BFG
快动,限位开关
--
大陆
立即发货

Switch, interlock; solenoid lock; 1NC/1NO 2NC(door lock sw in series); M20 cond; IP67
--最小包装量--
¥
总价: ¥
D4SL-N4BFG详情
Omron Automation and Safety D4SL-N4BFG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
Reach合规守则
unknown
开关类型
SNAP ACTING/LIMIT SWITCH
RoHS状态
符合RoHS标准
D4SL-N4BFG拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。