注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2377.237686
10
¥2242.67706
100
¥2115.733078
500
¥1995.974604
1000
¥1882.994904
Omron Automation and Safety D4SL-N4DFA
- 收藏
- 对比
D4SL-N4DFA
1806-D4SL-N4DFA
快动,限位开关
--
大陆
立即发货

Switch, interlock; solenoid rls; 2NC 2NC(door lock sw in series); M20 cond; IP67
--最小包装量--
¥
总价: ¥
D4SL-N4DFA详情
Omron Automation and Safety D4SL-N4DFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
Reach合规守则
unknown
开关类型
SNAP ACTING/LIMIT SWITCH
RoHS状态
符合RoHS标准
D4SL-N4DFA拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。