注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥119.589795
10
¥112.820565
100
¥106.434489
500
¥100.409897
1000
¥94.726318
Omron Automation and Safety D4SL-NK1
- 收藏
- 对比
D4SL-NK1
1806-D4SL-NK1
配件
--
大陆
立即发货

Switch part; Operation key; fits D4SL-N series interlock switch; horizontal mnt
--最小包装量--
¥
总价: ¥
D4SL-NK1详情
Omron Automation and Safety D4SL-NK1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
Horizontal
系列
D4SL-N
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
操作键
RoHS状态
Non-RoHS Compliant
D4SL-NK1拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。