Omron Automation and Safety DRT2-ID16MLX
- 收藏
- 对比
DRT2-ID16MLX
1806-DRT2-ID16MLX
传感器接口 - 接线盒
--
大陆
立即发货

DRT2 16 IN MIL CONN CABLE WITH
1最小包装量--
DRT2-ID16MLX详情
Omron Automation and Safety DRT2-ID16MLX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
Cable
系列
DRT2
已出版
2002
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
外壳尺寸-插入
M12
配件类型
Input, Output Unit
特征
16 Connector Opening, Dust Tight, Waterproof
RoHS状态
符合RoHS标准
DRT2-ID16MLX拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron
Omron
Omron
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。