注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥992.385426
10
¥936.212669
100
¥883.219499
500
¥833.225941
1000
¥786.062208
Omron Automation and Safety E32-LD11R 2M
- 收藏
- 对比
E32-LD11R 2M
1806-E32-LD11R 2M
光学传感器 - 光电,工业
--
大陆
立即发货

LENSED DIFF FIBER, M6 ROBOTIC
--最小包装量--
¥
总价: ¥
E32-LD11R 2M详情
Omron Automation and Safety E32-LD11R 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
操作温度
-40°C~70°C
系列
E32
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
入口保护
IEC IP50
连接方法
Connector
RoHS状态
Non-RoHS Compliant
E32-LD11R 2M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。