注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥330.27356
10
¥311.578827
100
¥293.942294
500
¥277.30405
1000
¥261.60759
Omron Automation and Safety E39-G26
- 收藏
- 对比
E39-G26
1806-E39-G26
配件
--
大陆
立即发货

Sensor Hardware & Accessories COVER FOR E3NX-FA10-6
--最小包装量--
¥
总价: ¥
E39-G26详情
Omron Automation and Safety E39-G26重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Factory Pack Quantity
1
Part # Aliases
E39G26
Wire Size
18 to 14, 18 AWG
Tab Size
1.42 mm²
类型
快速断开终端
性别
Receptacle
E39-G26拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety






哦! 它是空的。