注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥296.751658
10
¥279.954391
100
¥264.107916
500
¥249.158417
1000
¥235.055104
Omron Automation and Safety E39-L181
- 收藏
- 对比
E39-L181
1806-E39-L181
配件
600
大陆
立即发货

Photoelectric Sensors MountBracket on ZX1- LD50/100 Sens. M4x35
--最小包装量--
¥
总价: ¥
E39-L181详情
Omron Automation and Safety E39-L181重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
包装/外壳
600
系列
E39
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
安装支架
RoHS状态
Non-RoHS Compliant
E39-L181拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。