Omron Automation and Safety E3X-DAH41-S 2M
- 收藏
- 对比
E3X-DAH41-S 2M详情
Omron Automation and Safety E3X-DAH41-S 2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
操作温度
-25°C~55°C TA
系列
E3X-DA-S
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
12V~24V
输出类型
PNP
电流源
40mA
放大器类型
Infrared
E3X-DAH41-S 2M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。