Omron Automation and Safety P2RVM-100R
- 收藏
- 对比
P2RVM-100R
1806-P2RVM-100R
端子块 - 配件 - 跳线
--
大陆
立即发货

Relay Sockets & Hardware Red 10-Pole Cross Bar
1最小包装量--
P2RVM-100R详情
Omron Automation and Safety P2RVM-100R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
系列
G2RV
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
类型
Terminal Block, Cross Connection
定位的数量
10
颜色
Red
样式
扁平销
极数
10
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
P2RVM-100R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。