Omron Automation and Safety P7SA-14F-ND DC24
- 收藏
- 对比
P7SA-14F-ND DC24
1806-P7SA-14F-ND DC24
继电器插座、插槽
--
大陆
立即发货

RELAY SOCKET 14 POS DIN RAIL
--最小包装量--
P7SA-14F-ND DC24详情
Omron Automation and Safety P7SA-14F-ND DC24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
安装类型
DIN Rail
系列
G7SA
已出版
2001
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Socket
定位的数量
14
终端样式
螺旋端子
RoHS状态
符合RoHS标准
P7SA-14F-ND DC24拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。