Omron Automation and Safety PY11-02
- 收藏
- 对比
PY11-02
1806-PY11-02
继电器插座、插槽
--
大陆
立即发货

RELAY SOCKET 11 POS THROUGH HOLE
1最小包装量--
PY11-02详情
Omron Automation and Safety PY11-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
安装类型
通孔
系列
MY
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Socket
定位的数量
11
终端样式
PC引脚
RoHS状态
符合RoHS标准
PY11-02拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。