Omron Automation and Safety PYP-1
- 收藏
- 对比
PYP-1详情
Omron Automation and Safety PYP-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
DIN Rail, Screw
已出版
2003
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
审批机构
CSA, UL, VDE
配件类型
Mounting Bracket, Plate
极数
2
继电器类型
通用型
宽度
28mm
RoHS状态
符合RoHS标准
无铅
无铅
PYP-1拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron









哦! 它是空的。