Omron Automation and Safety SHL-Q2255-L4MD
- 收藏
- 对比
SHL-Q2255-L4MD
1806-SHL-Q2255-L4MD
快动,限位开关
--
大陆
立即发货

Basic / Snap Action Switches LSW,RLR.PLNGR;24VDC LEDw/3Mcbl
1最小包装量--
SHL-Q2255-L4MD详情
Omron Automation and Safety SHL-Q2255-L4MD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
Non-Illuminated
Factory Pack Quantity
1
Part # Aliases
SHLQ2255L4MD
界面
CAN/I2C/I2S/SPI/UART
程序内存大小
64 Kb
数据总线宽度
32 Bit
照明颜色
-
灯型
-
设备核心
ARM Cortex M4
SHL-Q2255-L4MD拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。